NOR/OR Gate Configurable 1 Circuit 8 Input 14-DIP
8-Input OR/NOR Gate IC, 74HC CMOS, DIP, 6V Product overview: M74HC4078B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC4078B1R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 132986-M74HC4078B1R
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 5.2mA, 5.2mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC GATE NOR/OR 8-INPUT 14-DIP
IC GATE NOR/OR 8-INPUT 14-DIP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-DIP
-0.5 to +7 V, -0.5 to VCC + 0.5 V, +⁄- 0.1 uA (Max.), 1 uA (Max.), 8-Input NOR⁄OR Gate
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-6711-5-ND | 770-M74HC4078B1R | 132986-M74HC4078B1R | M74HC4078B1R | M74HC4078B1R | M74HC4078B1R | 70013621 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 6V DIP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC4078B1R | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | IC; DIP; NOR/OR GATE LOGIC; -0.5 TO +7 V; -55; 125; 300; 500MW; 1 UA (MAX.) ICC |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR | NOT; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 8 | 8 | 8 | 8 | 8 | 8 | |
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |