STMicroelectronics DIP Logic IC M74HC4078B1

Description
IC GATE NOR/OR 8-INPUT 14-DIP Product overview: M74HC4078B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC4078B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NOR/OR 8-INPUT 14-DIP Product overview: M74HC4078B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC4078B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Logic IC - 770-M74HC4078B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
770-M74HC4078B1
DIP Logic IC 770-M74HC4078B1
IC GATE NOR/OR 8-INPUT 14-DIP Product overview: M74HC4078B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC4078B1 can be used for catalog matching and distributor lookup.

IC GATE NOR/OR 8-INPUT 14-DIP Product overview: M74HC4078B1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-M74HC4078B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC4078B1 - 037128-M74HC4078B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC4078B1
037128-M74HC4078B1
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC4078B1 037128-M74HC4078B1
Manufacturer: STMicroelectronics Win Source Part Number: 037128-M74HC4078B1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NOR/OR Gate Number of Inputs: 8 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 5.2mA, 5.2mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037128-M74HC4078B1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 5.2mA, 5.2mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 770-M74HC4078B1 037128-M74HC4078B1
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - M74HC4078B1
Gate Type NOR NOT; OR; NOR; NOR/OR Gate
Inputs 8 8
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; Tube/Rail DIP; Other; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040103-74AHCT04D,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers