OR Gate IC 2 Channel 14-SO
HC/UH SERIES, DUAL 4-INPUT OR GATE, PDSO14, SOP-14 Product overview: M74HC4072RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC4072RM13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 073032-M74HC4072RM13
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
IC GATE OR 2CH 4-INP 14SO
IC GATE OR 2CH 4-INP 14SO
OR Gate IC 2 Channel 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | M74HC4072RM13TR-ND | 705-M74HC4072RM13TR | 073032-M74HC4072RM13TR | M74HC4072RM13TR | M74HC4072RM13TR | M74HC4072RM13TR |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Logic - Gates and Inverters - M74HC4072RM13TR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |