STMicroelectronics, Inc. 200MHz 12V TSSOP Analog Switch and Multiplexer IC M74HC4066TTR

Description
4-Ch Analog Switch IC, 200MHz, 12V, TSSOP-14 Product overview: M74HC4066TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Analog Switch IC, 200MHz, 12V, TSSOP-14 Product overview: M74HC4066TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 12V TSSOP Analog Switch and Multiplexer IC
747-M74HC4066TTR
200MHz 12V TSSOP Analog Switch and Multiplexer IC 747-M74HC4066TTR
4-Ch Analog Switch IC, 200MHz, 12V, TSSOP-14 Product overview: M74HC4066TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066TTR can be used for catalog matching and distributor lookup.

4-Ch Analog Switch IC, 200MHz, 12V, TSSOP-14 Product overview: M74HC4066TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066TTR - 097857-M74HC4066TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066TTR
097857-M74HC4066TTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066TTR 097857-M74HC4066TTR
Manufacturer: STMicroelectronics Win Source Part Number: 097857-M74HC4066TTR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 80 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2 V to 12 V Max Switch Time (Ton,Toff): 12ns, 18ns Channel Capacitance(CS off, CD off): 0.5pF, 5pF Max Leakage Current (IS off): 100nA

Manufacturer: STMicroelectronics
Win Source Part Number: 097857-M74HC4066TTR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 12ns, 18ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-7382-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-7382-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-7382-2-ND
4 Circuit IC Switch 1:1 80Ohm 14-TSSOP

4 Circuit IC Switch 1:1 80Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74HC4066TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74HC4066TTR
Analog Switches, Multiplexers, Demultiplexers M74HC4066TTR
4 Circuit IC Switch 1:1 80Ohm 14-TSSOP

4 Circuit IC Switch 1:1 80Ohm 14-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066TTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4066TTR
Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4066TTR
IC SWITCH QUAD 2X1 14TSSOP

IC SWITCH QUAD 2X1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-M74HC4066TTR 097857-M74HC4066TTR 497-7382-2-ND M74HC4066TTR M74HC4066TTR
Product Name 200MHz 12V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066TTR Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2 to 12 volts
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Min Operating Current 0.0080 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data