4-CH 200MHz Analog Switch IC, SOP-14 Product overview: M74HC4066RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066RM13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 099064-M74HC4066RM13
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 14-SO
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 12ns, 18ns
Channel Capacitance(CS off, CD off): 0.5pF, 5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): CD74HC4016M96; MAX4610ASD+; TC74HC4066AFN;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
4 Circuit IC Switch 1:1 80Ohm 14-SO
4 Circuit IC Switch 1:1 80Ohm 14-SO
IC SWITCH QUAD 2X1 14SOIC
Analog Switch Quad SPST 14-Pin SOP T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 747-M74HC4066RM13TR | 099064-M74HC4066RM13TR | 497-1854-2-ND | M74HC4066RM13TR | M74HC4066RM13TR | 761-M74HC4066RM13TR |
| Product Name | 200MHz Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066RM13TR | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switch Quad SPST 14-Pin SOP T/R |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | 4.5 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Min Operating Current | 0.0080 mA | 0.0080 mA | ||||
| Power Dissipation | 500 milliwatts | 500 milliwatts |