STMicroelectronics Through-Hole 200MHz Analog Switch and Multiplexer IC M74HC4066B1R

Description
4-CH 200MHz Analog Switch IC, PDIP, Through Hole Product overview: M74HC4066B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH 200MHz Analog Switch IC, PDIP, Through Hole Product overview: M74HC4066B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 200MHz Analog Switch and Multiplexer IC
747-M74HC4066B1R
Through-Hole 200MHz Analog Switch and Multiplexer IC 747-M74HC4066B1R
4-CH 200MHz Analog Switch IC, PDIP, Through Hole Product overview: M74HC4066B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066B1R can be used for catalog matching and distributor lookup.

4-CH 200MHz Analog Switch IC, PDIP, Through Hole Product overview: M74HC4066B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4066B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers
Product Number 747-M74HC4066B1R
Product Name Through-Hole 200MHz Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 12 volts
Bandwidth 200 MHz
Min Operating Current 0.0080 mA
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1921195 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details