Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1211129-M74HC4060YTT
Packaging: Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 65MHz
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC4060
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC COUNTER/OSC 14ST BIN 16TSSOP
IC COUNTER/OSC 14ST BIN 16TSSOP
IC BINARY COUNTER 14BIT 16TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-14393-6-ND | 1211129-M74HC4060YTTR | M74HC4060YTTR | M74HC4060YTTR | M74HC4060YTTR | M74HC4060YTTR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - M74HC4060YTTR | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173", 4.40mm Width) | SSOP |