Win Source Part Number: 981022-M74HC4060YRM1
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 65 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14392-6,497-1439
Base Product Number: 74HC4060
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
IC BINARY COUNTER 14-BIT 16SO
COUNTER, BINARY, -40 TO 125DEG C ROHS COMPLIANT: YES
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
IC COUNTER/OSC 14ST BIN 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 981022-M74HC4060YRM13TR | 497-14392-2-ND | M74HC4060YRM13TR | 47AK6688 | M74HC4060YRM13TR | M74HC4060YRM13TR |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter, Binary, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Counter Type | MOD-N |