STMicroelectronics Logic - Logic - Counters, Dividers - M74HC4060B1 M74HC4060B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211128-M74HC4060B1 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211128-M74HC4060B1 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC4060B1 - 1211128-M74HC4060B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC4060B1
1211128-M74HC4060B1
Logic - Logic - Counters, Dividers - M74HC4060B1 1211128-M74HC4060B1
Manufacturer: STMicroelectronics Win Source Part Number: 1211128-M74HC4060B1 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211128-M74HC4060B1
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1211128-M74HC4060B1
Product Name Logic - Logic - Counters, Dividers - M74HC4060B1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74ACT161PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters - SN74HC163IPWRG4Q1 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details