STMicroelectronics, Inc. 120MHz 6V TSSOP Analog Switch and Multiplexer IC M74HC4053TTR

Description
Triple 2-Ch SPDT Mux/Demux IC, 120MHz, 1-6V, TSSOP Product overview: M74HC4053TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple 2-Ch SPDT Mux/Demux IC, 120MHz, 1-6V, TSSOP Product overview: M74HC4053TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120MHz 6V TSSOP Analog Switch and Multiplexer IC
747-M74HC4053TTR
120MHz 6V TSSOP Analog Switch and Multiplexer IC 747-M74HC4053TTR
Triple 2-Ch SPDT Mux/Demux IC, 120MHz, 1-6V, TSSOP Product overview: M74HC4053TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053TTR can be used for catalog matching and distributor lookup.

Triple 2-Ch SPDT Mux/Demux IC, 120MHz, 1-6V, TSSOP Product overview: M74HC4053TTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-7380-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-7380-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-7380-2-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053TTR - 125664-M74HC4053TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053TTR
125664-M74HC4053TTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053TTR 125664-M74HC4053TTR
Manufacturer: STMicroelectronics Win Source Part Number: 125664-M74HC4053TTR Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 14ns, 26ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA

Manufacturer: STMicroelectronics
Win Source Part Number: 125664-M74HC4053TTR
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Crosstalk: -50dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 14ns, 26ns
Channel Capacitance(CS off, CD off): 2pF, 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74HC4053TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74HC4053TTR
Analog Switches, Multiplexers, Demultiplexers M74HC4053TTR
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053TTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4053TTR
Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4053TTR
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-M74HC4053TTR 497-7380-2-ND 125664-M74HC4053TTR M74HC4053TTR M74HC4053TTR
Product Name 120MHz 6V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053TTR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Bandwidth 120 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Min Operating Current 0.0080 mA
Power Dissipation 300 milliwatts
Unlock Full Specs
to access all available technical data