STMicroelectronics, Inc. 200MHz 1V 6V DIP Analog Switch and Multiplexer IC M74HC4053B1R

Description
Triple 2-Ch SPDT Mux/Demux, 200MHz, DIP, 1V-6V Product overview: M74HC4053B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1V, 6V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 1V, 6V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple 2-Ch SPDT Mux/Demux, 200MHz, DIP, 1V-6V Product overview: M74HC4053B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1V, 6V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 1V, 6V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 1V 6V DIP Analog Switch and Multiplexer IC
747-M74HC4053B1R
200MHz 1V 6V DIP Analog Switch and Multiplexer IC 747-M74HC4053B1R
Triple 2-Ch SPDT Mux/Demux, 200MHz, DIP, 1V-6V Product overview: M74HC4053B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1V, 6V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 1V, 6V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053B1R can be used for catalog matching and distributor lookup.

Triple 2-Ch SPDT Mux/Demux, 200MHz, DIP, 1V-6V Product overview: M74HC4053B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1V, 6V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 1V, 6V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4053B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053B1R - 1008451-M74HC4053B1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053B1R
1008451-M74HC4053B1R
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053B1R 1008451-M74HC4053B1R
Manufacturer: STMicroelectronics Win Source Part Number: 1008451-M74HC4053B1R Packaging: Tube/Rail Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 14ns, 26ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1008451-M74HC4053B1R
Packaging: Tube/Rail
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Crosstalk: -50dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 14ns, 26ns
Channel Capacitance(CS off, CD off): 2pF, 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 497-1849-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-1849-5-ND
Analog Switches, Multiplexers, Demultiplexers 497-1849-5-ND
3 Circuit IC Switch 2:1 100Ohm 16-DIP

3 Circuit IC Switch 2:1 100Ohm 16-DIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74HC4053B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74HC4053B1R
Analog Switches, Multiplexers, Demultiplexers M74HC4053B1R
3 Circuit IC Switch 2:1 100Ohm 16-DIP

3 Circuit IC Switch 2:1 100Ohm 16-DIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053B1R - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4053B1R
Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4053B1R
IC MUX/DEMUX TRIPLE 2X1 16DIP

IC MUX/DEMUX TRIPLE 2X1 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-M74HC4053B1R 1008451-M74HC4053B1R 497-1849-5-ND M74HC4053B1R M74HC4053B1R
Product Name 200MHz 1V 6V DIP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4053B1R Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Min Operating Current 0.0080 mA
Power Dissipation 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922981P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT138DB,118 - 765479-74HCT138DB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers