Manufacturer: STMicroelectronics
Win Source Part Number: 102134-M74HC4051RM13
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 200MHz
Crosstalk: -50dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: M74HC4051
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 18ns, 29ns
Channel Capacitance(CS off, CD off): 2pF, 10pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): TC74HC4051AFN(ELPM);
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
8-Ch Multiplexer/Demultip
1 Circuit IC Switch 8:1 100Ohm 16-SO
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 102134-M74HC4051RM13TR | 747-M74HC4051RM13TR | 497-1846-2-ND | M74HC4051RM13TR | M74HC4051RM13TR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4051RM13TR | 120MHz 1V 6V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 200 MHz | 120 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |