STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050TTR M74HC4050TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765437-M74HC4050TTR Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765437-M74HC4050TTR Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050TTR - 765437-M74HC4050TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050TTR
765437-M74HC4050TTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050TTR 765437-M74HC4050TTR
Manufacturer: STMicroelectronics Win Source Part Number: 765437-M74HC4050TTR Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 6 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765437-M74HC4050TTR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 6
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 765437-M74HC4050TTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050TTR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details