NON INVERTING BUFFER, SOP-16; Logic Family / Base Number:74HC4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:7V; Logic IC Family:74HC; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 89K0905 |
| Product Name | Non Inverting Buffer, Sop-16; Logic Family / Base Number Stmicroelectronics |