Manufacturer: STMicroelectronics
Win Source Part Number: 880784-M74HC4050B1R
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC4050
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1843-5, 497-1843-5-NDR
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-DIP
IC BUFFER NON-INVERT 6V 16DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 880784-M74HC4050B1R | 497-1843-5-ND | M74HC4050B1R |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050B1R | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |