Manufacturer: STMicroelectronics
Win Source Part Number: 105646-M74HC4040B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DIP
IC COUNTER 12STAGE BINARY 16-DIP
IC BINARY COUNTER 12-BIT 16DIP
12 STAGE BINARY COUNTER, DIP-16; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:70MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 105646-M74HC4040B1R | 497-1840-5-ND | M74HC4040B1R | M74HC4040B1R | 89K0902 | M74HC4040B1R |
| Product Name | Logic - Logic - Counters, Dividers - M74HC4040B1R | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | 12 Stage Binary Counter, Dip-16; Logic Family / Base Number Stmicroelectronics | Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2V | 2 V ~ 6 V | |||
| Package Type | DIP; 16-DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | MOD-N | Binary |