Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 142487-M74HC4024RM13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 79MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SO
IC COUNTER 7STAGE BINARY 14-SOIC
IC BINARY COUNTER 7-BIT 14SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-1839-2-ND | 142487-M74HC4024RM13TR | M74HC4024RM13TR | M74HC4024RM13TR | M74HC4024RM13TR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - M74HC4024RM13TR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |