4 Circuit IC Switch 1:1 120Ohm 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1065349-M74HC4016RM1
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 42MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 14-SO
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 14ns, 24ns
Channel Capacitance(CS off, CD off): 1pF, 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC SWITCH QUAD 1X1 14SOIC Product overview: M74HC4016RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4016RM13TR can be used for catalog matching and distributor lookup.
IC SWITCH QUAD 1X1 14SOIC
4 Circuit IC Switch 1:1 120Ohm 14-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-7373-2-ND | 1065349-M74HC4016RM13TR | 747-M74HC4016RM13TR | M74HC4016RM13TR | M74HC4016RM13TR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4016RM13TR | Quad Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | ||
| Ron | 120 ohms | 6 ohms | 120 ohms | ||
| Bandwidth | 42 MHz | 42 MHz | 42 MHz | 42 MHz | 42 MHz |