STMicroelectronics, Inc. Counters, Dividers M74HC40103RM13TR

Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - M74HC40103RM13TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
M74HC40103RM13TR-ND
Counters, Dividers M74HC40103RM13TR-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - M74HC40103RM13TR - 207182-M74HC40103RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC40103RM13TR
207182-M74HC40103RM13TR
Logic - Logic - Counters, Dividers - M74HC40103RM13TR 207182-M74HC40103RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 207182-M74HC40103RM1 3TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Asynchronous/Synchro nous Count Rate: 38MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 207182-M74HC40103RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Asynchronous/Synchronous
Count Rate: 38MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - M74HC40103RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC40103RM13TR
Counters, Dividers M74HC40103RM13TR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC40103RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC40103RM13TR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC40103RM13TR
IC BINARY COUNTER 8-BIT 16SO

IC BINARY COUNTER 8-BIT 16SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number M74HC40103RM13TR-ND 207182-M74HC40103RM13TR M74HC40103RM13TR M74HC40103RM13TR
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - M74HC40103RM13TR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SO SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Counters, Dividers - 74293PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - 74LV393PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Counter Category Synchronous / Asynchronous
Package Type SOP; SSOP; TSSOP
View Details