STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC393B1R M74HC393B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211118-M74HC393B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 79MHz Part Status: Obsolete(EOL) Family Name: M74HC393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): HD74HC393P; SN74HC393N3; 74HC393N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211118-M74HC393B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 79MHz Part Status: Obsolete(EOL) Family Name: M74HC393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): HD74HC393P; SN74HC393N3; 74HC393N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC393B1R - 1211118-M74HC393B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC393B1R
1211118-M74HC393B1R
Logic - Logic - Counters, Dividers - M74HC393B1R 1211118-M74HC393B1R
Manufacturer: STMicroelectronics Win Source Part Number: 1211118-M74HC393B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 79MHz Part Status: Obsolete(EOL) Family Name: M74HC393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com RoHS State: Request Verification Manufacturer Package: 14-DIP Alternative Parts (Cross-Reference): HD74HC393P; SN74HC393N3; 74HC393N; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211118-M74HC393B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 79MHz
Part Status: Obsolete(EOL)
Family Name: M74HC393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 14-DIP
Alternative Parts (Cross-Reference): HD74HC393P; SN74HC393N3; 74HC393N;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 497-1833-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1833-5-ND
Counters, Dividers 497-1833-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DIP

Buy Now Datasheet
Counters, Dividers - M74HC393B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC393B1R
Counters, Dividers M74HC393B1R
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC393B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC393B1R
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC393B1R
IC BINARY COUNTER DL 4BIT 14DIP

IC BINARY COUNTER DL 4BIT 14DIP

Supplier's Site
Logic - Counters, Dividers - M74HC393B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC393B1R
Logic - Counters, Dividers M74HC393B1R
IC COUNTER DUAL BINARY 14-DIP

IC COUNTER DUAL BINARY 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1211118-M74HC393B1R 497-1833-5-ND M74HC393B1R M74HC393B1R M74HC393B1R
Product Name Logic - Logic - Counters, Dividers - M74HC393B1R Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data