STMicroelectronics 8-bit 66MHz Logic IC M74HC377RM13TR

Description
8-Bit D Flip-Flop, 66MHz, SOP, CMOS, Pos Edge Trigger Product overview: M74HC377RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 66MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 66MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC377RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D Flip-Flop, 66MHz, SOP, CMOS, Pos Edge Trigger Product overview: M74HC377RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 66MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 66MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC377RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 66MHz Logic IC
706-M74HC377RM13TR
8-bit 66MHz Logic IC 706-M74HC377RM13TR
8-Bit D Flip-Flop, 66MHz, SOP, CMOS, Pos Edge Trigger Product overview: M74HC377RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 66MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 66MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC377RM13TR can be used for catalog matching and distributor lookup.

8-Bit D Flip-Flop, 66MHz, SOP, CMOS, Pos Edge Trigger Product overview: M74HC377RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 66MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 66MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC377RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC377RM13TR
Product Name 8-bit 66MHz Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS38AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details