"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1211117-M74HC377B1R
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 24ns @ 6V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: M74HC377
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Clock Frequency: 66MHz
Alternative Parts (Cross-Reference): HD74HC377P; CD74HC377EE4; 74HC377N,517;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-1831-5-ND | 1211117-M74HC377B1R | M74HC377B1R | M74HC377B1R | M74HC377B1R |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - M74HC377B1R | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 24 ns | 24 ns |