STMicroelectronics Logic - Logic - Flip Flops - M74HC377B1 M74HC377B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 829380-M74HC377B1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 829380-M74HC377B1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC377B1
829380-M74HC377B1
Logic - Logic - Flip Flops - M74HC377B1 829380-M74HC377B1
Manufacturer: STMicroelectronics Win Source Part Number: 829380-M74HC377B1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 829380-M74HC377B1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 829380-M74HC377B1
Product Name Logic - Logic - Flip Flops - M74HC377B1
Unlock Full Specs
to access all available technical data

Similar Products

 - 4013A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers
Flip Flops - 74HC374DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers