STMicroelectronics, Inc. Logic - Logic - Latches - M74HC373TTR M74HC373TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065343-M74HC373TTR Packaging: Cut Reel Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065343-M74HC373TTR Packaging: Cut Reel Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC373TTR
1065343-M74HC373TTR
Logic - Logic - Latches - M74HC373TTR 1065343-M74HC373TTR
Manufacturer: STMicroelectronics Win Source Part Number: 1065343-M74HC373TTR Packaging: Cut Reel Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065343-M74HC373TTR
Packaging: Cut Reel
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 12ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - M74HC373TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC373TTR
Logic - Latches M74HC373TTR
IC LATCH OCTAL D 3STATE 20-TSSOP

IC LATCH OCTAL D 3STATE 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC373TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC373TTR
Integrated Circuits (ICs) - Logic - Latches M74HC373TTR
IC LATCH OCTAL D 3STATE 20-TSSOP

IC LATCH OCTAL D 3STATE 20-TSSOP

Supplier's Site
Latches - M74HC373TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - M74HC373TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1065343-M74HC373TTR M74HC373TTR M74HC373TTR M74HC373TTR
Product Name Logic - Logic - Latches - M74HC373TTR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Propagation Delay 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
3 suppliers
Octal D-type transparent latch; 3-state - 74HCT373D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details