STMicroelectronics, Inc. Buffers, Drivers, Receivers, Transceivers M74HC368B1R

Description
Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-DIP
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 497-1825-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
497-1825-5-ND
Buffers, Drivers, Receivers, Transceivers 497-1825-5-ND
Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-DIP

Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-DIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC368B1R - 073029-M74HC368B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC368B1R
073029-M74HC368B1R
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC368B1R 073029-M74HC368B1R
Manufacturer: STMicroelectronics Win Source Part Number: 073029-M74HC368B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 073029-M74HC368B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
M74HC368B1R
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers M74HC368B1R
IC BUFFER INVERT 6V 16DIP

IC BUFFER INVERT 6V 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 497-1825-5-ND 073029-M74HC368B1R M74HC368B1R
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC368B1R Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data