Manufacturer: STMicroelectronics
Win Source Part Number: 207180-M74HC368B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 207180-M74HC368B1 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC368B1 |
| Supply Voltage (VS) | 2 to 6 volts |