NON INVERTING BUS BUFFER, DIP-16; Logic Family / Base Number:74HC365; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 89K0890 |
| Product Name | Non Inverting Bus Buffer, Dip-16; Logic Family / Base Number Stmicroelectronics |