STMicroelectronics, Inc. Gates and Inverters M74HC30B1R

Description
NAND Gate IC 1 Channel 14-DIP
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-7365-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-7365-5-ND
Gates and Inverters 497-7365-5-ND
NAND Gate IC 1 Channel 14-DIP

NAND Gate IC 1 Channel 14-DIP

Buy Now Datasheet
Singapore, Singapore
8-Input NAND Gate IC, 74HC Series, CMOS, PDIP-14 Product overview: M74HC30B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC30B1R can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 74HC Series, CMOS, PDIP-14 Product overview: M74HC30B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC30B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - M74HC30B1R - 785127-M74HC30B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC30B1R
785127-M74HC30B1R
Logic - Logic - Gates and Inverters - M74HC30B1R 785127-M74HC30B1R
Manufacturer: STMicroelectronics Win Source Part Number: 785127-M74HC30B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 1 Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Part Status: Obsolete(EOL) Family Name: M74HC30 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC74HC30AP(F); TC74HC30AP; HD74HC30P; CD74HC30EE4; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785127-M74HC30B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: M74HC30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC74HC30AP(F); TC74HC30AP; HD74HC30P; CD74HC30EE4;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HC30B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC30B1R
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC30B1R
IC GATE NAND 1CH 8-INP 14DIP

IC GATE NAND 1CH 8-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - M74HC30B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC30B1R
Logic - Gates and Inverters M74HC30B1R
IC GATE NAND 1CH 8-INP 14DIP

IC GATE NAND 1CH 8-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - M74HC30B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC30B1R
Gates and Inverters M74HC30B1R
NAND Gate IC 1 Channel 14-DIP

NAND Gate IC 1 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-7365-5-ND 705-M74HC30B1R 785127-M74HC30B1R M74HC30B1R M74HC30B1R M74HC30B1R
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - M74HC30B1R Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2V ~ 6V 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 8 8 8 8
Propagation Delay 20 ns 20 ns 20 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers