STMicroelectronics Logic - Logic - Universal Bus Functions - M74HC299B1R M74HC299B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 785126-M74HC299B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 8-Bit Logic Type: Universal Shift Register Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Part Status: Obsolete(EOL) Family Name: M74HC299 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): MC74HC299N; CD74HC299E; M74HC299M1R; M74HC299RM13TR; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 785126-M74HC299B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 8-Bit Logic Type: Universal Shift Register Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Part Status: Obsolete(EOL) Family Name: M74HC299 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): MC74HC299N; CD74HC299E; M74HC299M1R; M74HC299RM13TR; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - M74HC299B1R - 785126-M74HC299B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - M74HC299B1R
785126-M74HC299B1R
Logic - Logic - Universal Bus Functions - M74HC299B1R 785126-M74HC299B1R
Manufacturer: STMicroelectronics Win Source Part Number: 785126-M74HC299B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 8-Bit Logic Type: Universal Shift Register Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Part Status: Obsolete(EOL) Family Name: M74HC299 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): MC74HC299N; CD74HC299E; M74HC299M1R; M74HC299RM13TR; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 785126-M74HC299B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 8-Bit
Logic Type: Universal Shift Register
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: M74HC299
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): MC74HC299N; CD74HC299E; M74HC299M1R; M74HC299RM13TR;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 497-1817-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1817-5-ND
Shift Registers 497-1817-5-ND
Universal Shift Register 8-Bit 20-DIP

Universal Shift Register 8-Bit 20-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC299B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC299B1R
Integrated Circuits (ICs) - Logic - Shift Registers M74HC299B1R
IC UNIV SHIFT REGISTER 20DIP

IC UNIV SHIFT REGISTER 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 785126-M74HC299B1R 497-1817-5-ND M74HC299B1R
Product Name Logic - Logic - Universal Bus Functions - M74HC299B1R Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C4894DYCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
4 suppliers