STMicroelectronics, Inc. Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators M74HC294RM13TR

Description
Win Source Part Number: 972747-M74HC294RM13T R Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74HC Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 75MHz Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: 74HC294 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 972747-M74HC294RM13T R Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74HC Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 75MHz Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: 74HC294 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
972747-M74HC294RM13TR
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 972747-M74HC294RM13TR
Win Source Part Number: 972747-M74HC294RM13T R Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74HC Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 75MHz Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: 74HC294 Product Status: Obsolete

Win Source Part Number: 972747-M74HC294RM13TR
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74HC
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 75MHz
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: 74HC294
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 972747-M74HC294RM13TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Surface Mount; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
25MHz 140MHz TSSOP Clock and Timing IC - 728-W232-10X - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
LM555QML Timer - LM555H/883 - Texas Instruments
Specs
Package Type CDIP,TO-99
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers