3-Input NOR Gate IC, CMOS, 74HC Series, TSSOP-14 Product overview: M74HC27TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC27TTR can be used for catalog matching and distributor lookup.
NOR Gate IC 3 Channel 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 785125-M74HC27TTR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: M74HC27
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC74HC27ADTG; MC74HC27ADTR2; MC74HC27ADT; SN74HC27PW;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC GATE NOR 3CH 3-INP 14-TSSOP
NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74HC27TTR | 497-6460-2-ND | 785125-M74HC27TTR | 761-M74HC27TTR | M74HC27TTR | M74HC27TTR | M74HC27TTR |
| Product Name | TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC27TTR | IC GATE NOR 3CH 3-INP 14-TSSOP | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR; NOR GATE | NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 4.5V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 20 ns | 14 ns | 14 ns | 14 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |