Manufacturer: STMicroelectronics
Win Source Part Number: 073027-M74HC27B1R
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
NOR Gate IC 3 Channel 14-DIP
3-Input NOR Gate IC, 74HC Series, DIP-14, 5.2mA Output Product overview: M74HC27B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC27B1R can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 3-INP 14DIP
IC GATE NOR 3CH 3-INP 14DIP
NOR Gate IC 3 Channel 14-DIP
TRIPLE NOR GATE, 3I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 073027-M74HC27B1R | M74HC27B1R-ND | 705-M74HC27B1R | M74HC27B1R | M74HC27B1R | M74HC27B1R | 89K0885 |
| Product Name | Logic - Logic - Gates and Inverters - M74HC27B1R | Gates and Inverters | 5.2mA DIP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Triple Nor Gate, 3I/p, Dip-14; Logic Function Stmicroelectronics |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V | |
| Inputs | 3 | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |