"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1211108-M74HC273TTR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Clock Frequency: 66MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC273
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 25ns at 6V, 50pF
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-7363-2-ND | 1211108-M74HC273TTR | M74HC273TTR | M74HC273TTR | M74HC273TTR |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - M74HC273TTR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Non-Inverted | ||||
| Propagation Delay | 25 ns | 25 ns |