STMicroelectronics 8-bit 24MHz 6V Logic IC M74HC273RM13TR

Description
8-Bit D Flip-Flop, 24MHz, 6V, SOP, CMOS Logic IC Product overview: M74HC273RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC273RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D Flip-Flop, 24MHz, 6V, SOP, CMOS Logic IC Product overview: M74HC273RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC273RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 24MHz 6V Logic IC
706-M74HC273RM13TR
8-bit 24MHz 6V Logic IC 706-M74HC273RM13TR
8-Bit D Flip-Flop, 24MHz, 6V, SOP, CMOS Logic IC Product overview: M74HC273RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC273RM13TR can be used for catalog matching and distributor lookup.

8-Bit D Flip-Flop, 24MHz, 6V, SOP, CMOS Logic IC Product overview: M74HC273RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC273RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC273RM13TR
Product Name 8-bit 24MHz 6V Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74ABT20D,118 - 764815-74ABT20D,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5432FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details