XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SO
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SO
IC GATE XNOR OD 4CH 2-INP 14SO
IC GATE XNOR 4CH 2-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | M74HC266RM13TR-ND | M74HC266RM13TR | M74HC266RM13TR | M74HC266RM13TR |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOT; NOR; XNOR | NOR; XNOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 15 ns |