STMicroelectronics Quad DIP Logic IC M74HC266B1R

Description
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC266B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC266B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad DIP Logic IC - 705-M74HC266B1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Logic IC
705-M74HC266B1R
Quad DIP Logic IC 705-M74HC266B1R
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC266B1R can be used for catalog matching and distributor lookup.

HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC266B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1029315-M74HC266B1R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1029315-M74HC266B1R
Integrated Circuits (ICs) - Logic - Gates and Inverters 1029315-M74HC266B1R
Win Source Part Number: 1029315-M74HC266B1R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Package: Tube Number of Circuits: 4 Standard Package: 25 Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HC266DR; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: 74HC266 Product Status: Obsolete

Win Source Part Number: 1029315-M74HC266B1R
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Package: Tube
Number of Circuits: 4
Standard Package: 25
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HC266DR;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: 74HC266
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - M74HC266B1R-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
M74HC266B1R-ND
Gates and Inverters M74HC266B1R-ND
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-DIP

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-DIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC266B1R
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC266B1R
IC GATE XNOR 4CH 2-INP 14DIP

IC GATE XNOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - M74HC266B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC266B1R
Gates and Inverters M74HC266B1R
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-DIP

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-DIP

Buy Now Datasheet
Logic - Gates and Inverters - M74HC266B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC266B1R
Logic - Gates and Inverters M74HC266B1R
IC GATE XNOR OD 4CH 2-INP 14DIP

IC GATE XNOR OD 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-M74HC266B1R 1029315-M74HC266B1R M74HC266B1R-ND M74HC266B1R M74HC266B1R M74HC266B1R
Product Name Quad DIP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR; XNOR; NOR GATE NOT; NOR; XNOR (Exclusive NOR) XNOR NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR
Supply Voltage 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2
Propagation Delay 15 ns 15 ns 15 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
 - 74AHC08BQ/C4X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND
IC Package Type Other; SOT762
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details