STMicroelectronics, Inc. Latches M74HC259YRM13TR

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-14388-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Latches - 497-14388-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Latches - 497-14388-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC259YRM13TR
880772-M74HC259YRM13TR
Logic - Logic - Latches - M74HC259YRM13TR 880772-M74HC259YRM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 880772-M74HC259YRM13 TR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC259 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14388-6, 497-14388-1, -497-14388-6, 497-14388-2, -497-14388-2, -497-14388-1

Manufacturer: STMicroelectronics
Win Source Part Number: 880772-M74HC259YRM13TR
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC259
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14388-6, 497-14388-1, -497-14388-6, 497-14388-2, -497-14388-2, -497-14388-1

Buy Now Datasheet
Logic - Latches - M74HC259YRM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC259YRM13TR
Logic - Latches M74HC259YRM13TR
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC259YRM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC259YRM13TR
Integrated Circuits (ICs) - Logic - Latches M74HC259YRM13TR
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site
Latches - M74HC259YRM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-14388-1-ND 880772-M74HC259YRM13TR M74HC259YRM13TR M74HC259YRM13TR M74HC259YRM13TR
Product Name Latches Logic - Logic - Latches - M74HC259YRM13TR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ALVC16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details