STMicroelectronics, Inc. Latches M74HC259RM13TR

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-7362-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Logic - Logic - Latches - M74HC259RM13TR - 116829-M74HC259RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC259RM13TR
116829-M74HC259RM13TR
Logic - Logic - Latches - M74HC259RM13TR 116829-M74HC259RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 116829-M74HC259RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 15ns

Manufacturer: STMicroelectronics
Win Source Part Number: 116829-M74HC259RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns

Buy Now Datasheet
Latches - M74HC259RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC259RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC259RM13TR
Integrated Circuits (ICs) - Logic - Latches M74HC259RM13TR
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site
Logic - Latches - M74HC259RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC259RM13TR
Logic - Latches M74HC259RM13TR
IC ADDRESSABLE LATCH 8BIT 16SOIC

IC ADDRESSABLE LATCH 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-7362-2-ND 116829-M74HC259RM13TR M74HC259RM13TR M74HC259RM13TR M74HC259RM13TR
Product Name Latches Logic - Logic - Latches - M74HC259RM13TR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GS,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Latches - 74ALVC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details