D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP
IC LATCH 8BIT ADDRESSABLE 16-DIP
IC LATCH 8BIT ADDRESSABLE 16-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 497-1812-5-ND | M74HC259B1R | M74HC259B1R | M74HC259B1R |
| Product Name | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Addressable D | D | ||
| Output Characteristics | Standard | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA |