STMicroelectronics Logic - Logic - Latches - M74HC259B1 M74HC259B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 073026-M74HC259B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 15ns
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 073026-M74HC259B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 15ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - M74HC259B1 - 073026-M74HC259B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC259B1
073026-M74HC259B1
Logic - Logic - Latches - M74HC259B1 073026-M74HC259B1
Manufacturer: STMicroelectronics Win Source Part Number: 073026-M74HC259B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 15ns

Manufacturer: STMicroelectronics
Win Source Part Number: 073026-M74HC259B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 073026-M74HC259B1
Product Name Logic - Logic - Latches - M74HC259B1
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101QRA - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details