STMicroelectronics, Inc. Quad 6V 7.8mA Analog Switch and Multiplexer IC M74HC257RM13TR

Description
Quad 2:1 Mux IC, SOP, 6V, 7.8mA, 24ns Product overview: M74HC257RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, 7.8mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 6V, 7.8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC257RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2:1 Mux IC, SOP, 6V, 7.8mA, 24ns Product overview: M74HC257RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, 7.8mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 6V, 7.8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC257RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 6V 7.8mA Analog Switch and Multiplexer IC
743-M74HC257RM13TR
Quad 6V 7.8mA Analog Switch and Multiplexer IC 743-M74HC257RM13TR
Quad 2:1 Mux IC, SOP, 6V, 7.8mA, 24ns Product overview: M74HC257RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, 7.8mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 6V, 7.8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC257RM13TR can be used for catalog matching and distributor lookup.

Quad 2:1 Mux IC, SOP, 6V, 7.8mA, 24ns Product overview: M74HC257RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, 7.8mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 6V, 7.8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC257RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC257RM13TR - 108550-M74HC257RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC257RM13TR
108550-M74HC257RM13TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC257RM13TR 108550-M74HC257RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 108550-M74HC257RM13T R Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 108550-M74HC257RM13TR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 497-1811-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1811-2-ND
Signal Switches, Multiplexers, Decoders 497-1811-2-ND
Multiplexer 4 x 2:1 16-SO

Multiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - M74HC257RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
M74HC257RM13TR
Logic - Signal Switches, Multiplexers, Decoders M74HC257RM13TR
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-M74HC257RM13TR 108550-M74HC257RM13TR 497-1811-2-ND M74HC257RM13TR
Product Name Quad 6V 7.8mA Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC257RM13TR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-6437-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
3 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWRG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1913667 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details