STMicroelectronics, Inc. Dual 2V 6V Analog Switch and Multiplexer IC M74HC253RM13TR

Description
Dual 4:1 MUX IC, 74HC Series, SOP-16, 2V-6V Product overview: M74HC253RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC253RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4:1 MUX IC, 74HC Series, SOP-16, 2V-6V Product overview: M74HC253RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC253RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2V 6V Analog Switch and Multiplexer IC
743-M74HC253RM13TR
Dual 2V 6V Analog Switch and Multiplexer IC 743-M74HC253RM13TR
Dual 4:1 MUX IC, 74HC Series, SOP-16, 2V-6V Product overview: M74HC253RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC253RM13TR can be used for catalog matching and distributor lookup.

Dual 4:1 MUX IC, 74HC Series, SOP-16, 2V-6V Product overview: M74HC253RM13TR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-M74HC253RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC253RM13TR - 880771-M74HC253RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC253RM13TR
880771-M74HC253RM13TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC253RM13TR 880771-M74HC253RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 880771-M74HC253RM13T R Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC253 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1809-1-NDR, 497-1809-2-NDR, 497-1809-1, 497-1809-2, 497-1809-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880771-M74HC253RM13TR
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC253
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1809-1-NDR, 497-1809-2-NDR, 497-1809-1, 497-1809-2, 497-1809-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 497-1809-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
497-1809-2-ND
Signal Switches, Multiplexers, Decoders 497-1809-2-ND
Multiplexer 2 x 4:1 16-SO

Multiplexer 2 x 4:1 16-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - M74HC253RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
M74HC253RM13TR
Logic - Signal Switches, Multiplexers, Decoders M74HC253RM13TR
IC MULTIPLEXER 2 X 4:1 16SO

IC MULTIPLEXER 2 X 4:1 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-M74HC253RM13TR 880771-M74HC253RM13TR 497-1809-2-ND M74HC253RM13TR
Product Name Dual 2V 6V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC253RM13TR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1898175P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 10
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-6437-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
3 suppliers