Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988110-M74HC245M1R
Packaging: Rail/Tube
Number of Circuits: 8
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Elements: 1
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Low Level Output Current: 7.8 mA
Propagation Delay: 120 ns
Categories: OEM Parts(M-N)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 270 ns
Logic Function: Transceiver
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988110-M74HC245M1R |
| Product Name | OEM Parts - OEM Parts (M - N) - M74HC245M1R |