NON INVERTING BUS TRANSCEIVER DIP-20; Logic Family / Base Number:74HC245; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 89K0881 |
| Product Name | Non Inverting Bus Transceiver Dip-20; Logic Family / Base Number Stmicroelectronics |