Manufacturer: STMicroelectronics
Win Source Part Number: 134981-M74HC244TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUFF/DVR TRI-ST DUAL 20TSSOP
IC BUFFER NON-INVERT 6V 20TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 134981-M74HC244TTR | 497-7360-2-ND | 761-M74HC244TTR | M74HC244TTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC244TTR | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20TSSOP | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |