Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074410-M74HC241M1R
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 8
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Number of Outputs: 8
Low Level Output Current: 7.8 mA
Quiescent Current: 4 µA
Propagation Delay: 250 ns
Categories: OEM Parts(M-N)
Case / Package: SOP
Alternative Parts (Cross-Reference): SN74HC241DWR;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074410-M74HC241M1R |
| Product Name | OEM Parts - OEM Parts (M - N) - M74HC241M1R |