STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC240RM13TR M74HC240RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211101-M74HC240RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: M74HC240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): TC74HC240AFW(X); TC74HC240AFW; TC74HC240AFW(ELP); Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211101-M74HC240RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: M74HC240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): TC74HC240AFW(X); TC74HC240AFW; TC74HC240AFW(ELP); Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC240RM13TR - 1211101-M74HC240RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC240RM13TR
1211101-M74HC240RM13TR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC240RM13TR 1211101-M74HC240RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211101-M74HC240RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: M74HC240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): TC74HC240AFW(X); TC74HC240AFW; TC74HC240AFW(ELP); Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1211101-M74HC240RM13TR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: M74HC240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): TC74HC240AFW(X); TC74HC240AFW; TC74HC240AFW(ELP);
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1211101-M74HC240RM13TR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC240RM13TR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIB - 920253-HIN213EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details