STMicroelectronics Custom Parts - Custom Parts (J - M) - M74HC240M1R M74HC240M1R

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224759-M74HC240M1R Packaging: Rail/Tube Polarity: Inverting Number of Inputs: 8 Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Number of Outputs: 8 Low Level Output Current: 7.8 mA Quiescent Current: 4 µA Propagation Delay: 130 ns Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 500 mW Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 250 ns Logic Function: Buffer Max Operating Temperature: 125 °C Number of Input Lines: 8 Number of Output Lines: 3
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224759-M74HC240M1R Packaging: Rail/Tube Polarity: Inverting Number of Inputs: 8 Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Number of Outputs: 8 Low Level Output Current: 7.8 mA Quiescent Current: 4 µA Propagation Delay: 130 ns Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 500 mW Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 250 ns Logic Function: Buffer Max Operating Temperature: 125 °C Number of Input Lines: 8 Number of Output Lines: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - M74HC240M1R - 1224759-M74HC240M1R - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - M74HC240M1R
1224759-M74HC240M1R
Custom Parts - Custom Parts (J - M) - M74HC240M1R 1224759-M74HC240M1R
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224759-M74HC240M1R Packaging: Rail/Tube Polarity: Inverting Number of Inputs: 8 Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -7.8 mA Number of Outputs: 8 Low Level Output Current: 7.8 mA Quiescent Current: 4 µA Propagation Delay: 130 ns Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 500 mW Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 250 ns Logic Function: Buffer Max Operating Temperature: 125 °C Number of Input Lines: 8 Number of Output Lines: 3

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224759-M74HC240M1R
Packaging: Rail/Tube
Polarity: Inverting
Number of Inputs: 8
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -7.8 mA
Number of Outputs: 8
Low Level Output Current: 7.8 mA
Quiescent Current: 4 µA
Propagation Delay: 130 ns
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 250 ns
Logic Function: Buffer
Max Operating Temperature: 125 °C
Number of Input Lines: 8
Number of Output Lines: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1224759-M74HC240M1R
Product Name Custom Parts - Custom Parts (J - M) - M74HC240M1R
Unlock Full Specs
to access all available technical data