Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: STMicroelectronics
Win Source Part Number: 112582-M74HC238RM13T
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
3-to-8 Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 3:8 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-1800-2-ND | 112582-M74HC238RM13TR | 743-M74HC238RM13TR | M74HC238RM13TR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - M74HC238RM13TR | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; "16-SOIC | 16-SO | Tape and Reel | |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |