Manufacturer: STMicroelectronics
Win Source Part Number: 123540-M74HC221RM13T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 24ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Monostable Multivibrator 24ns 16-SO
IC MULTIVIBRATOR 24NS 16SO
Monostable Multivibrator 24 ns 16-SO
IC MULTIVIBRATOR 24NS 16SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 123540-M74HC221RM13TR | 497-1798-2-ND | M74HC221RM13TR | M74HC221RM13TR | M74HC221RM13TR |
| Product Name | Logic - Logic - Multivibrators - M74HC221RM13TR | Multivibrators | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | Other; 16-SO | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |